Legrand - Pass & Seymour Fluorescent Lampholder 2537

Description
1.312 INCH L X 1.468 INCH W X 1.74 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN TERMINAL TYPE 1-PIN, SLIDE FIXED, SHALLOW LAMP BASE WHITE BODY COLOR
Datasheet
Description
1.312 INCH L X 1.468 INCH W X 1.74 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN TERMINAL TYPE 1-PIN, SLIDE FIXED, SHALLOW LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 2537 - Legrand - Pass & Seymour
Syracuse, NY, USA
Fluorescent Lampholder
2537
Fluorescent Lampholder 2537
1.312 INCH L X 1.468 INCH W X 1.74 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN TERMINAL TYPE 1-PIN, SLIDE FIXED, SHALLOW LAMP BASE WHITE BODY COLOR
  • 1.312 INCH L X 1.468 INCH W X 1.74 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • SLIMLINE FLUORESCENT LAMP TYPE
  • 660 W LAMP WATTAGE
  • PUSH-IN TERMINAL TYPE
  • 1-PIN, SLIDE FIXED, SHALLOW LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet
Fluorescent Lampholder - 2537 - Legrand
West Hartford, CT, USA
Fluorescent Lampholder
2537
Fluorescent Lampholder 2537
Slimline, for single pin lamps, shallow base, slide plunger, push in terminals. White. FEATURES Quality Materials. Durability. Time-tested design.

Slimline, for single pin lamps, shallow base, slide plunger, push in terminals. White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 2537 2537
Product Name Fluorescent Lampholder Fluorescent Lampholder
Lamp Base Holder Type Single Pin Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2231616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Plug-in Socket Adapter, Medium Base Ivory - 6505 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Outdoor Lampholder Assembly - WPLKIT2 - Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
View Details