Legrand Power Outlet Strip, 18 Outlet, 20A, 127V; No. Of Outlets Legrand Wiremold 3B53B2-1-AM

Description
POWER OUTLET STRIP, 18 OUTLET, 20A, 127V; No. of Outlets:18Outlets; Outlet Type:NEMA 5-20P; Current Rating:20A; Supply Voltage VAC:127V; Plug Type:NEMA L5-30P; Cable Length:2.13m; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 18 OUTLET, 20A, 127V; No. of Outlets:18Outlets; Outlet Type:NEMA 5-20P; Current Rating:20A; Supply Voltage VAC:127V; Plug Type:NEMA L5-30P; Cable Length:2.13m; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 18 Outlet, 20A, 127V; No. Of Outlets Legrand Wiremold - 34K0444 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 18 Outlet, 20A, 127V; No. Of Outlets Legrand Wiremold
34K0444
Power Outlet Strip, 18 Outlet, 20A, 127V; No. Of Outlets Legrand Wiremold 34K0444
POWER OUTLET STRIP, 18 OUTLET, 20A, 127V; No. of Outlets:18Outlets; Outlet Type:NEMA 5-20P; Current Rating:20A; Supply Voltage VAC:127V; Plug Type:NEMA L5-30P; Cable Length:2.13m; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No

POWER OUTLET STRIP, 18 OUTLET, 20A, 127V; No. of Outlets:18Outlets; Outlet Type:NEMA 5-20P; Current Rating:20A; Supply Voltage VAC:127V; Plug Type:NEMA L5-30P; Cable Length:2.13m; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 34K0444
Product Name Power Outlet Strip, 18 Outlet, 20A, 127V; No. Of Outlets Legrand Wiremold
Number of Outlets 18
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H8B1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 296264 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
Free Standing power strip with Quick Charge - OME003.3A1U1C.4 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 12.0 amps
View Details