Legrand Cable Tie, Natural, 180Mm, Pk100; Cable Tie Material Legrand 32032

Description
CABLE TIE, NATURAL, 180MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:180mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:46mm; Minimum Loop Tensile Strength:80N; Cable Tie
Datasheet
Description
CABLE TIE, NATURAL, 180MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:180mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:46mm; Minimum Loop Tensile Strength:80N; Cable Tie
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 180Mm, Pk100; Cable Tie Material Legrand - 25M2450 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 180Mm, Pk100; Cable Tie Material Legrand
25M2450
Cable Tie, Natural, 180Mm, Pk100; Cable Tie Material Legrand 25M2450
CABLE TIE, NATURAL, 180MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:180mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:46mm; Minimum Loop Tensile Strength:80N; Cable Tie

CABLE TIE, NATURAL, 180MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:180mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:46mm; Minimum Loop Tensile Strength:80N; Cable Tie

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25M2450
Product Name Cable Tie, Natural, 180Mm, Pk100; Cable Tie Material Legrand
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details