Legrand Cable Tie, 357Mm, Pa, Black, Pk100; Cable Tie Material Legrand 31919

Description
CABLE TIE, 357MM, PA, BLACK, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:357mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:92mm; Minimum Loop Tensile Strength:530N; Cable Tie Type:UV
Datasheet
Description
CABLE TIE, 357MM, PA, BLACK, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:357mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:92mm; Minimum Loop Tensile Strength:530N; Cable Tie Type:UV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 357Mm, Pa, Black, Pk100; Cable Tie Material Legrand - 25M2436 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 357Mm, Pa, Black, Pk100; Cable Tie Material Legrand
25M2436
Cable Tie, 357Mm, Pa, Black, Pk100; Cable Tie Material Legrand 25M2436
CABLE TIE, 357MM, PA, BLACK, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:357mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:92mm; Minimum Loop Tensile Strength:530N; Cable Tie Type:UV

CABLE TIE, 357MM, PA, BLACK, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:357mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:92mm; Minimum Loop Tensile Strength:530N; Cable Tie Type:UV

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25M2436
Product Name Cable Tie, 357Mm, Pa, Black, Pk100; Cable Tie Material Legrand
Length 14.06 inch (357 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-293 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details