Legrand - Pass & Seymour Duplex/Single Receptacle 26252-CDW

Description
DECORATOR DUPLEX TYPE PVC MATERIAL WHITE COLOR 5-15R CONFIGURATION UL 498, UL (CANADA AND US), CUL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING BACK, SIDE WIRING MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI DRIVE STEEL (TERMINAL SCREW), HEX TRI DRIVE STEEL (GROUND SCREW), ZINC PLATED STEEL (ASSEMBLY DRIVE SCREW) TEMPERATURE RATING -40 TO 60 DEG C SERIES 26252CD MODEL
Datasheet
Description
DECORATOR DUPLEX TYPE PVC MATERIAL WHITE COLOR 5-15R CONFIGURATION UL 498, UL (CANADA AND US), CUL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING BACK, SIDE WIRING MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI DRIVE STEEL (TERMINAL SCREW), HEX TRI DRIVE STEEL (GROUND SCREW), ZINC PLATED STEEL (ASSEMBLY DRIVE SCREW) TEMPERATURE RATING -40 TO 60 DEG C SERIES 26252CD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 26252-CDW - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
26252-CDW
Duplex/Single Receptacle 26252-CDW
DECORATOR DUPLEX TYPE PVC MATERIAL WHITE COLOR 5-15R CONFIGURATION UL 498, UL (CANADA AND US), CUL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING BACK, SIDE WIRING MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI DRIVE STEEL (TERMINAL SCREW), HEX TRI DRIVE STEEL (GROUND SCREW), ZINC PLATED STEEL (ASSEMBLY DRIVE SCREW) TEMPERATURE RATING -40 TO 60 DEG C SERIES 26252CD MODEL
  • DECORATOR DUPLEX TYPE
  • PVC MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • UL 498, UL (CANADA AND US), CUL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • BACK, SIDE WIRING
  • MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI DRIVE STEEL (TERMINAL SCREW), HEX TRI DRIVE STEEL (GROUND SCREW), ZINC PLATED STEEL (ASSEMBLY DRIVE SCREW)
  • TEMPERATURE RATING -40 TO 60 DEG C
  • SERIES 26252CD MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 26252-CDW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6813-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
NEMA 6-15P Right Angled Straight Blade Device - Q-720-RA - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers