Legrand - Pass & Seymour Power Interrupting Plug 21426-S

Description
METALLIC MATERIAL 4 WIRE(S) 3 POLE(S) 0.484 TO 0.75 INCH CORD SIZE 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING TURNLOK[R] BRAND INCLUDES TAB WITH RUBBER CORD GRIP
Datasheet
Description
METALLIC MATERIAL 4 WIRE(S) 3 POLE(S) 0.484 TO 0.75 INCH CORD SIZE 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING TURNLOK[R] BRAND INCLUDES TAB WITH RUBBER CORD GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Plug - 21426-S - Legrand - Pass & Seymour
Syracuse, NY, USA
Power Interrupting Plug
21426-S
Power Interrupting Plug 21426-S
METALLIC MATERIAL 4 WIRE(S) 3 POLE(S) 0.484 TO 0.75 INCH CORD SIZE 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING TURNLOK[R] BRAND INCLUDES TAB WITH RUBBER CORD GRIP
  • METALLIC MATERIAL
  • 4 WIRE(S)
  • 3 POLE(S)
  • 0.484 TO 0.75 INCH CORD SIZE
  • 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING
  • TURNLOK[R] BRAND
  • INCLUDES TAB WITH RUBBER CORD GRIP
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 21426-S
Product Name Power Interrupting Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P Right Angled Straight Blade Device - Q-710-RA - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
16/20A 6Hr Plug Red/Black, 4P 5W, IP 44 Plug - 84151305 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details