Interpower 16/20A 6Hr Plug Red/Black, 4P 5W, IP 44 Plug 84151305

Description
Int'l Current Rating: 16A Int'l Voltage Rating: 200/346 240/415VAC N.A. Current Rating: 20A N.A. Voltage Rating: 200/346 240/415VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP 44 Phase : 3 Phase Hour Designation: 6 Number of Contacts: 5 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 1.5mm² / 12 AWG Body Type : Plug General Material: Polyamide 6 Color: Red/Black CE Marking: yes REMARKS: Ambient temperature -25 to +40C. Temperature short term 1h = 100C
Request a Quote Datasheet
Description
Int'l Current Rating: 16A Int'l Voltage Rating: 200/346 240/415VAC N.A. Current Rating: 20A N.A. Voltage Rating: 200/346 240/415VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP 44 Phase : 3 Phase Hour Designation: 6 Number of Contacts: 5 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 1.5mm² / 12 AWG Body Type : Plug General Material: Polyamide 6 Color: Red/Black CE Marking: yes REMARKS: Ambient temperature -25 to +40C. Temperature short term 1h = 100C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16/20A 6Hr Plug Red/Black, 4P 5W, IP 44 Plug - 84151305 - Interpower
Oskaloosa, IA, United States
16/20A 6Hr Plug Red/Black, 4P 5W, IP 44 Plug
84151305
16/20A 6Hr Plug Red/Black, 4P 5W, IP 44 Plug 84151305
Int'l Current Rating: 16A Int'l Voltage Rating: 200/346 240/415VAC N.A. Current Rating: 20A N.A. Voltage Rating: 200/346 240/415VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP 44 Phase : 3 Phase Hour Designation: 6 Number of Contacts: 5 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 1.5mm² / 12 AWG Body Type : Plug General Material: Polyamide 6 Color: Red/Black CE Marking: yes REMARKS: Ambient temperature -25 to +40C. Temperature short term 1h = 100C

Int'l Current Rating: 16A

Int'l Voltage Rating: 200/346 240/415VAC

N.A. Current Rating: 20A

N.A. Voltage Rating: 200/346 240/415VAC

Temperature Rating: -25ºC to 80ºC

Flammability Rating: UL 94 V-2

Ingress Protection Rating: IP 44

Phase : 3 Phase

Hour Designation: 6

Number of Contacts: 5

Contact Material: Copper Zinc Alloy

Pilot Contact: no

Cable Size : 1.5mm² / 12 AWG

Body Type : Plug

General Material: Polyamide 6

Color: Red/Black

CE Marking: yes

REMARKS: Ambient temperature -25 to +40C. Temperature short term 1h = 100C

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 84151305
Product Name 16/20A 6Hr Plug Red/Black, 4P 5W, IP 44 Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

30/32A 6 Hour Connector. 2P 3W IP44 - 84332205 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Single
View Details
Europlug Non-Rewireable Plug - 88040030 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration CEE; Other; CEE 7/16
View Details
20A Brazil Surface Mount Receptacle - 88040340 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; NBR 14136
View Details
IEC 60320 C14 Screw Mount Power Inlet - 83030110 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details