Legrand - Pass & Seymour GFCI Duplex Receptacle 2097-HGGRY

Description
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL GRAY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H INTERRUPT RATING 10 KILOAMPERE OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
Datasheet
Description
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL GRAY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H INTERRUPT RATING 10 KILOAMPERE OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 2097-HGGRY - Legrand - Pass & Seymour
Syracuse, NY, USA
GFCI Duplex Receptacle
2097-HGGRY
GFCI Duplex Receptacle 2097-HGGRY
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL GRAY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H INTERRUPT RATING 10 KILOAMPERE OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
  • DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H
  • INTERRUPT RATING 10 KILOAMPERE
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICABLE STANDARD FED SPEC WC596
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 2097-HGGRY
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2220AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
10A/250V Australian Hospital Grade Plug - 88010712 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details
Rectangular Power Connectors - 1-2213756-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
IEC Appliance Inlet C8, Snap-in Mounting, Front Side, Solder, PCB or Quick-connect Terminal - 2578 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details