2578 -- IEC APPLIANCE INLET C8, SNAP-IN MOUNTING, FRONT SIDE, SOLDER, PCB OR QUICK-CONNECT TERMINAL
SCHURTER IncIEC Appliance Inlet C8, Snap-in Mounting, Front Side, Solder, PCB or Quick-connect Terminal2578
Description
Description
Panel mount: Snap-in version, Front Side
Appliance Inlet, Pin temperature 70 °C, Protection class II
Solder / Quick Connect / PCB Terminal
Characteristics
Contact pins are turned from solid material
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Panel mount: Snap-in version, Front Side
Appliance Inlet, Pin temperature 70 °C, Protection class II
Solder / Quick Connect / PCB Terminal
Characteristics
Contact pins are turned from solid material
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 2578 is an IEC C8 appliance inlet with snap-in mounting for front-side panel installation, designed for use in industrial equipment requiring protection class II. It supports solder, quick-connect, or PCB terminal options and accepts panel thicknesses of 1.5, 2.0, 2.5, or 3.0 mm. The housing is made of black PA6 (UL 94V-0) with an IP20 rating on the front side. It is rated for 2.5 A at 250 VAC, 50 Hz (IEC) or 60 Hz (UL/CSA), with a dielectric strength of over 3 kVAC between L-N and 1.5 kVAC between L/N-PE. Operating temperature ranges from -25 °C to 70 °C. The inlet complies with IEC 60320-1, UL 60320-1, CSA C22.2 No. 60320-1, and IEC 62368-1, and meets RoHS, REACH, China RoHS, CE, and UKCA directives.
Datasheet Summary Powered by GS/AI
The 2578 is an IEC C8 appliance inlet with snap-in mounting for front-side panel installation, designed for use in industrial equipment requiring protection class II. It supports solder, quick-connect, or PCB terminal options and accepts panel thicknesses of 1.5, 2.0, 2.5, or 3.0 mm. The housing is made of black PA6 (UL 94V-0) with an IP20 rating on the front side. It is rated for 2.5 A at 250 VAC, 50 Hz (IEC) or 60 Hz (UL/CSA), with a dielectric strength of over 3 kVAC between L-N and 1.5 kVAC between L/N-PE. Operating temperature ranges from -25 °C to 70 °C. The inlet complies with IEC 60320-1, UL 60320-1, CSA C22.2 No. 60320-1, and IEC 62368-1, and meets RoHS, REACH, China RoHS, CE, and UKCA directives.
IEC Appliance Inlet C8, Snap-in Mounting, Front Side, Solder, PCB or Quick-connect Terminal
2578
IEC Appliance Inlet C8, Snap-in Mounting, Front Side, Solder, PCB or Quick-connect Terminal
2578
Description
Panel mount: Snap-in version, Front Side
Appliance Inlet, Pin temperature 70 °C, Protection class II
Solder / Quick Connect / PCB Terminal
Characteristics
Contact pins are turned from solid material
Description
Panel mount: Snap-in version, Front Side
Appliance Inlet, Pin temperature 70 °C, Protection class II
Solder / Quick Connect / PCB Terminal
Characteristics
Contact pins are turned from solid material
Supplier's Site
Datasheet
Technical Specifications
SCHURTER Inc
Product Category
Power Connectors
Product Number
2578
Product Name
IEC Appliance Inlet C8, Snap-in Mounting, Front Side, Solder, PCB or Quick-connect Terminal