Legrand - Pass & Seymour Straight Blade GFCI Plug 1594-ADPTM

Description
5-15P/5-15R CONFIGURATION 3 WIRE(S) UL 498/943, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) MANUAL RESET TYPE OVERALL DIMENSION 2.8 INCH L X 1.93 INCH W X 2.8 INCH H
Datasheet
Description
5-15P/5-15R CONFIGURATION 3 WIRE(S) UL 498/943, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) MANUAL RESET TYPE OVERALL DIMENSION 2.8 INCH L X 1.93 INCH W X 2.8 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade GFCI Plug - 1594-ADPTM - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade GFCI Plug
1594-ADPTM
Straight Blade GFCI Plug 1594-ADPTM
5-15P/5-15R CONFIGURATION 3 WIRE(S) UL 498/943, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) MANUAL RESET TYPE OVERALL DIMENSION 2.8 INCH L X 1.93 INCH W X 2.8 INCH H
  • 5-15P/5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498/943, UL (CANADA AND US) APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • MANUAL RESET TYPE
  • OVERALL DIMENSION 2.8 INCH L X 1.93 INCH W X 2.8 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 1594-ADPTM
Product Name Straight Blade GFCI Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
IP67 Watertight Straight Receptacle - F31S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
6.0 Amp USB Charger Dual Type A & Type C, 30W Triple USB Ports Tamper Resistant Outlet - R1815D60CCA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Type / Features Tamper Resistant
View Details