Legrand Fuse, Cartouche, Gg 10X38 10A; Product Range Legrand 13310

Description
FUSE, CARTOUCHE, GG 10X38 10A; Product Range:-; Fuse Current:10A; HRC Fuse Case Style:Midget; Voltage Rating VDC:500VDC; Voltage Rating VAC:500VAC; Fuse Size Code:5AG; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Size Metric:10mm x 38mm
Datasheet
Description
FUSE, CARTOUCHE, GG 10X38 10A; Product Range:-; Fuse Current:10A; HRC Fuse Case Style:Midget; Voltage Rating VDC:500VDC; Voltage Rating VAC:500VAC; Fuse Size Code:5AG; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Size Metric:10mm x 38mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartouche, Gg 10X38 10A; Product Range Legrand - 66H9023 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartouche, Gg 10X38 10A; Product Range Legrand
66H9023
Fuse, Cartouche, Gg 10X38 10A; Product Range Legrand 66H9023
FUSE, CARTOUCHE, GG 10X38 10A; Product Range:-; Fuse Current:10A; HRC Fuse Case Style:Midget; Voltage Rating VDC:500VDC; Voltage Rating VAC:500VAC; Fuse Size Code:5AG; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Size Metric:10mm x 38mm

FUSE, CARTOUCHE, GG 10X38 10A; Product Range:-; Fuse Current:10A; HRC Fuse Case Style:Midget; Voltage Rating VDC:500VDC; Voltage Rating VAC:500VAC; Fuse Size Code:5AG; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Size Metric:10mm x 38mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 66H9023
Product Name Fuse, Cartouche, Gg 10X38 10A; Product Range Legrand
Rated Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details