Legrand Fuse, Cartouche, 8.5X31.5, 16A, 400; Blow Characteristic Legrand 12316

Description
FUSE, CARTOUCHE, 8.5X31.5, 16A, 400; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:400V; Fuse Size Metric:8.5mm x 31.5mm; Fuse Size Imperial:0.33" x 1.24"; Product Range:LEXIC Series; Breaking Capacity Current
Datasheet
Description
FUSE, CARTOUCHE, 8.5X31.5, 16A, 400; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:400V; Fuse Size Metric:8.5mm x 31.5mm; Fuse Size Imperial:0.33" x 1.24"; Product Range:LEXIC Series; Breaking Capacity Current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartouche, 8.5X31.5, 16A, 400; Blow Characteristic Legrand - 25M0398 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartouche, 8.5X31.5, 16A, 400; Blow Characteristic Legrand
25M0398
Fuse, Cartouche, 8.5X31.5, 16A, 400; Blow Characteristic Legrand 25M0398
FUSE, CARTOUCHE, 8.5X31.5, 16A, 400; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:400V; Fuse Size Metric:8.5mm x 31.5mm; Fuse Size Imperial:0.33" x 1.24"; Product Range:LEXIC Series; Breaking Capacity Current

FUSE, CARTOUCHE, 8.5X31.5, 16A, 400; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:400V; Fuse Size Metric:8.5mm x 31.5mm; Fuse Size Imperial:0.33" x 1.24"; Product Range:LEXIC Series; Breaking Capacity Current

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 25M0398
Product Name Fuse, Cartouche, 8.5X31.5, 16A, 400; Blow Characteristic Legrand
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details