Legrand Fuse, Cartouche, 8.5X23, 10A, 230V; Blow Characteristic Legrand 11310

Description
FUSE, CARTOUCHE, 8.5X23, 10A, 230V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:230V; Fuse Size Metric:8.5mm x 23mm; Fuse Size Imperial:0.33" x 0.91"; Product Range:LEXIC Series; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTOUCHE, 8.5X23, 10A, 230V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:230V; Fuse Size Metric:8.5mm x 23mm; Fuse Size Imperial:0.33" x 0.91"; Product Range:LEXIC Series; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartouche, 8.5X23, 10A, 230V; Blow Characteristic Legrand - 25M0350 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartouche, 8.5X23, 10A, 230V; Blow Characteristic Legrand
25M0350
Fuse, Cartouche, 8.5X23, 10A, 230V; Blow Characteristic Legrand 25M0350
FUSE, CARTOUCHE, 8.5X23, 10A, 230V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:230V; Fuse Size Metric:8.5mm x 23mm; Fuse Size Imperial:0.33" x 0.91"; Product Range:LEXIC Series; Breaking Capacity Current RoHS Compliant: Yes

FUSE, CARTOUCHE, 8.5X23, 10A, 230V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:230V; Fuse Size Metric:8.5mm x 23mm; Fuse Size Imperial:0.33" x 0.91"; Product Range:LEXIC Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 25M0350
Product Name Fuse, Cartouche, 8.5X23, 10A, 230V; Blow Characteristic Legrand
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002611011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details
Surface Mount Fuses - VF456 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
Rated Current 30 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details