Legrand Cable Ties 031802

Description
Legrand 031802 Cable Tie
Request a Quote
Description
Legrand 031802 Cable Tie
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 687980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
687980
Cable Ties 687980
Legrand 031802 Cable Tie

Legrand 031802 Cable Tie

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 687980
Product Name Cable Ties
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-192 - TE Connectivity
Specs
Material Stainless Steel
Length 11.81 inch (300 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details