Rubber plug to supply Class II devices. Designed for intensive or outdoor use. 2 x 1.5-mm² max. cable.
Plug/Socket = Plug
Country = France, Germany
Current Rating = 16A
Mounting Type = Cable Mount
Connector Type = CEE 7/7 German Schuko / French
Voltage Rating = 230 V ac
Mains Plug Type = CEE 7/7 German Schuko / French
Pole Format = 2P
Colour = Black
Gender = Male
RS Components, Ltd. | |
---|---|
Product Category | Power Connectors |
Product Number | 7050822 |
Power Type | AC Power Connector |
Device Type | Plug |
Mounting Style | Cable; Cable Mount |