Legrand Cable Ties 0 320 31

Description
Legrand 0 320 31 Cable Tie
Request a Quote
Description
Legrand 0 320 31 Cable Tie
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 6202527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
6202527
Cable Ties 6202527
Legrand 0 320 31 Cable Tie

Legrand 0 320 31 Cable Tie

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 6202527
Product Name Cable Ties
Material Nylon 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-226 - TE Connectivity
Specs
Material Stainless Steel
Length 15.75 inch (400 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details