Legrand Cable Ties 0 320 24

Description
Legrand 0 320 24 Cable Tie
Request a Quote
Description
Legrand 0 320 24 Cable Tie
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 6202785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
6202785
Cable Ties 6202785
Legrand 0 320 24 Cable Tie

Legrand 0 320 24 Cable Tie

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 6202785
Product Name Cable Ties
Material Nylon 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-255 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details