Lee Co. (The) 4 mm 6000 Series Betaplug®

Description
This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal or plastic castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its unique tapered design eliminates the need for tight manufacturing tolerances and allows designers to minimize the wall thickness required around the plug, even for brittle housing materials. Features Plug Diameter: 4.09 mm Max. Sealable Passageway Diameter: 3.60 mm Burst Pressure: 483 bar Plug Material: Aluminum Housing Material: Aluminum, Cast Iron, Stainless Steel, or Steel
Request a Quote Datasheet
Description
This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal or plastic castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its unique tapered design eliminates the need for tight manufacturing tolerances and allows designers to minimize the wall thickness required around the plug, even for brittle housing materials. Features Plug Diameter: 4.09 mm Max. Sealable Passageway Diameter: 3.60 mm Burst Pressure: 483 bar Plug Material: Aluminum Housing Material: Aluminum, Cast Iron, Stainless Steel, or Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 mm 6000 Series Betaplug® -  - Lee Co. (The)
Westbrook, CT, USA
4 mm 6000 Series Betaplug®
4 mm 6000 Series Betaplug®
This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal or plastic castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its unique tapered design eliminates the need for tight manufacturing tolerances and allows designers to minimize the wall thickness required around the plug, even for brittle housing materials. Features Plug Diameter: 4.09 mm Max. Sealable Passageway Diameter: 3.60 mm Burst Pressure: 483 bar Plug Material: Aluminum Housing Material: Aluminum, Cast Iron, Stainless Steel, or Steel

This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal or plastic castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its unique tapered design eliminates the need for tight manufacturing tolerances and allows designers to minimize the wall thickness required around the plug, even for brittle housing materials.

Features

  • Plug Diameter: 4.09 mm
  • Max. Sealable Passageway Diameter: 3.60 mm
  • Burst Pressure: 483 bar
  • Plug Material: Aluminum
  • Housing Material: Aluminum, Cast Iron, Stainless Steel, or Steel
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Plugs, Stoppers, and Inserts
Product Name 4 mm 6000 Series Betaplug®
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

468 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.468 inches
View Details
250 15-5PH High Strength Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material 15-5PH
NPT Thread 1/4" NPT; 0.250 inches
View Details
156 Aluminum Lee QIP® Expansion Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.156 inches
View Details
875 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.875 inches
View Details