Lee Co. (The) 16 mm Short Betaplug®

Description
This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its unique tapered design eliminates the need for tight manufacturing tolerances and allows designers to minimize the wall thickness around the plug, even for brittle housing materials. The pre-assembled plug facilitates a reliable automated or manual installation process. It is ideal for high volume applications. Features Plug Diameter: 16.08 mm Max. Sealable Passageway Diameter: 15.39 mm Rated Pressure: 35 bar Plug Material: Aluminum Housing Material: Aluminum, Cast Iron, Stainless Steel, or Steel
Request a Quote Datasheet
Description
This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its unique tapered design eliminates the need for tight manufacturing tolerances and allows designers to minimize the wall thickness around the plug, even for brittle housing materials. The pre-assembled plug facilitates a reliable automated or manual installation process. It is ideal for high volume applications. Features Plug Diameter: 16.08 mm Max. Sealable Passageway Diameter: 15.39 mm Rated Pressure: 35 bar Plug Material: Aluminum Housing Material: Aluminum, Cast Iron, Stainless Steel, or Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 mm Short Betaplug® -  - Lee Co. (The)
Westbrook, CT, USA
16 mm Short Betaplug®
16 mm Short Betaplug®
This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its unique tapered design eliminates the need for tight manufacturing tolerances and allows designers to minimize the wall thickness around the plug, even for brittle housing materials. The pre-assembled plug facilitates a reliable automated or manual installation process. It is ideal for high volume applications. Features Plug Diameter: 16.08 mm Max. Sealable Passageway Diameter: 15.39 mm Rated Pressure: 35 bar Plug Material: Aluminum Housing Material: Aluminum, Cast Iron, Stainless Steel, or Steel

This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its unique tapered design eliminates the need for tight manufacturing tolerances and allows designers to minimize the wall thickness around the plug, even for brittle housing materials. The pre-assembled plug facilitates a reliable automated or manual installation process. It is ideal for high volume applications.

Features

  • Plug Diameter: 16.08 mm
  • Max. Sealable Passageway Diameter: 15.39 mm
  • Rated Pressure: 35 bar
  • Plug Material: Aluminum
  • Housing Material: Aluminum, Cast Iron, Stainless Steel, or Steel
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Plugs, Stoppers, and Inserts
Product Name 16 mm Short Betaplug®
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

250 Stainless Steel A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 1/4" NPT; 0.250 inches
View Details
343 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.343 inches
View Details
406 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.406 inches
View Details
406 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.406 inches
View Details