LEDxON GmbH Led Module, 429Lm, 5000K, Cool White; Product Range Ledxon Modular 9009368

Description
LED MODULE, 429LM, 5000K, COOL WHITE; Product Range:LRAML Series; LED Module Type:Board + LED + Connector; LED Colour:Cool White; CCT:5000K; Luminous Flux @ Test:-; Luminous Flux @ Max:429lm; Power Rating:3W; Supply Voltage:24VDC; RoHS Compliant: Yes
Datasheet
Description
LED MODULE, 429LM, 5000K, COOL WHITE; Product Range:LRAML Series; LED Module Type:Board + LED + Connector; LED Colour:Cool White; CCT:5000K; Luminous Flux @ Test:-; Luminous Flux @ Max:429lm; Power Rating:3W; Supply Voltage:24VDC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, 429Lm, 5000K, Cool White; Product Range Ledxon Modular - 48AC1820 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 429Lm, 5000K, Cool White; Product Range Ledxon Modular
48AC1820
Led Module, 429Lm, 5000K, Cool White; Product Range Ledxon Modular 48AC1820
LED MODULE, 429LM, 5000K, COOL WHITE; Product Range:LRAML Series; LED Module Type:Board + LED + Connector; LED Colour:Cool White; CCT:5000K; Luminous Flux @ Test:-; Luminous Flux @ Max:429lm; Power Rating:3W; Supply Voltage:24VDC; RoHS Compliant: Yes

LED MODULE, 429LM, 5000K, COOL WHITE; Product Range:LRAML Series; LED Module Type:Board + LED + Connector; LED Colour:Cool White; CCT:5000K; Luminous Flux @ Test:-; Luminous Flux @ Max:429lm; Power Rating:3W; Supply Voltage:24VDC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48AC1820
Product Name Led Module, 429Lm, 5000K, Cool White; Product Range Ledxon Modular
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
EXCELED™ series chip LED - SML-D12V8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance - 85AC2471 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details