Ledil OY LED Lighting Lenses Assemblies FCN10786_LE1-D

Description
LED Lighting Lenses Assemblies LEDENGIN 5W SNGL LENS HLDR
Datasheet
Description
LED Lighting Lenses Assemblies LEDENGIN 5W SNGL LENS HLDR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
FCN10786_LE1-D
LED Lighting Lenses Assemblies FCN10786_LE1-D
LED Lighting Lenses Assemblies LEDENGIN 5W SNGL LENS HLDR

LED Lighting Lenses Assemblies LEDENGIN 5W SNGL LENS HLDR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number FCN10786_LE1-D
Product Name LED Lighting Lenses Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 8796484 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 24.86 x 8.4 x 32.1mm
Lead Length 30 mm (1.18 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7375 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers