Keystone Electronics Corp. T-1 Lens Cap-Green 8657

Description
Part Number: 8657 Color: Green For Panel Thickness: .062 [1.6] -.125 [3.2] For Panel Thickness: .062 [1.6] -.125 [3.2] Shape: Round Shape: Round Size: T-1 LED Size: T-1 LED Type: LED Lens Caps Type: LED Lens Caps
Request a Quote
Description
Part Number: 8657 Color: Green For Panel Thickness: .062 [1.6] -.125 [3.2] For Panel Thickness: .062 [1.6] -.125 [3.2] Shape: Round Shape: Round Size: T-1 LED Size: T-1 LED Type: LED Lens Caps Type: LED Lens Caps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8657 is a round green LED lens cap designed for T-1 LEDs, snap-mounting through panels 0.062 to 0.125 inches thick. It features striated lines and fresnel rings for 180-degree viewing angles, protects against ESD up to 16 kV, and is made of polycarbonate. The LED mounting hole size is 0.171 inches in diameter, with minimum mounting panel center spacing of 0.250 inches.

Datasheet Summary
Powered by GS/AI

The 8657 is a round green LED lens cap designed for T-1 LEDs, snap-mounting through panels 0.062 to 0.125 inches thick. It features striated lines and fresnel rings for 180-degree viewing angles, protects against ESD up to 16 kV, and is made of polycarbonate. The LED mounting hole size is 0.171 inches in diameter, with minimum mounting panel center spacing of 0.250 inches.

Suppliers

Company
Product
Description
Supplier Links
T-1 Lens Cap-Green - 8657 - Keystone Electronics Corp.
New Hyde Park, NY, USA
T-1 Lens Cap-Green
8657
T-1 Lens Cap-Green 8657
Part Number: 8657 Color: Green For Panel Thickness: .062 [1.6] -.125 [3.2] For Panel Thickness: .062 [1.6] -.125 [3.2] Shape: Round Shape: Round Size: T-1 LED Size: T-1 LED Type: LED Lens Caps Type: LED Lens Caps

Part Number: 8657

  • Color: Green
  • For Panel Thickness: .062 [1.6] -.125 [3.2]
  • For Panel Thickness: .062 [1.6] -.125 [3.2]
  • Shape: Round
  • Shape: Round
  • Size: T-1 LED
  • Size: T-1 LED
  • Type: LED Lens Caps
  • Type: LED Lens Caps
Buy Now Datasheet
Optics - Lenses - 36-8657-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
36-8657-ND
Optics - Lenses 36-8657-ND
LENS GRN 180DEG FRESNEL RING SNP

LENS GRN 180DEG FRESNEL RING SNP

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lenses
8657
LED Lenses 8657
LED Lenses T-1 LED LENS CAP GRN

LED Lenses T-1 LED LENS CAP GRN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8657 36-8657-ND 8657
Product Name T-1 Lens Cap-Green Optics - Lenses LED Lenses
LED Hardware LED Lens LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7379 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 3/4 LED - 8338 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 LED's - 7368 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 LED's - 7375 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers