Ledil OY Optics - Lenses CP14876_IDA16-WW

Description
LENS CLEAR 71/75DEG WIDE SNAP IN
Request a Quote Datasheet
Description
LENS CLEAR 71/75DEG WIDE SNAP IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-2410-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-2410-ND
Optics - Lenses 711-2410-ND
LENS CLEAR 71/75DEG WIDE SNAP IN

LENS CLEAR 71/75DEG WIDE SNAP IN

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
CP14876_IDA16-WW
LED Lighting Lenses Assemblies CP14876_IDA16-WW
LED Lighting Lenses Assemblies Assembly square 49.7x49.5mm(D)

LED Lighting Lenses Assemblies Assembly square 49.7x49.5mm(D)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-2410-ND CP14876_IDA16-WW
Product Name Optics - Lenses LED Lighting Lenses Assemblies
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8795844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 10mm
Lead Length 10 mm (0.3937 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8314 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers