The 8337 is a self-aligning spacer designed for mounting T-1 and T-1 3/4 LED components on printed circuit boards, accommodating both tri-lead and bi-lead configurations with positive lead alignment on 0.100 inch centers. Made of natural nylon with UL 94V-2 rating, it provides height control, lead retention, and stability without requiring special tools. The part features bottom bosses for heat dissipation and easy post-soldering cleanup. It has a length of 0.700 inch (17.8 mm), and is suitable for mounting LEDs, resistors, transistors, diodes, and capacitors.
Part Number: 8337
SPACER MOUNTS LED T1 3/4 .700"
LED Mounting Hardware .70" T1 3/4 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 8337 | 36-8337-ND | 8337 |
| Product Name | Self Aligning Spacer for T-1 3/4 LED | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |