Ledil OY Optics - Lenses CA15359_EMILY-WW

Description
LENS CLEAR 44DEG WIDE ADH TAPE
Request a Quote Datasheet
Description
LENS CLEAR 44DEG WIDE ADH TAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-2307-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-2307-ND
Optics - Lenses 711-2307-ND
LENS CLEAR 44DEG WIDE ADH TAPE

LENS CLEAR 44DEG WIDE ADH TAPE

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
CA15359_EMILY-WW
LED Lighting Lenses Assemblies CA15359_EMILY-WW
LED Lighting Lenses Assemblies Round Assembly 1 Position

LED Lighting Lenses Assemblies Round Assembly 1 Position

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-2307-ND CA15359_EMILY-WW
Product Name Optics - Lenses LED Lighting Lenses Assemblies
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Lenses & Reflectors - 664495 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 1
Color Frost
View Details
Self Aligning Spacer for T-1 3/4 LED - 8333 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers
Optics - Lenses - A99798-ND - DigiKey
Specs
LED Hardware LED Lens
LED Type 19mm Dia
Mount Style Snap-In
View Details