Ledil OY LED Lighting Lenses CA12799_EMILY-SS-WAS

Description
LED Lighting Lenses Assembly Round 37.7mm D 17mm H
Datasheet
Description
LED Lighting Lenses Assembly Round 37.7mm D 17mm H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses
CA12799_EMILY-SS-WAS
LED Lighting Lenses CA12799_EMILY-SS-WAS
LED Lighting Lenses Assembly Round 37.7mm D 17mm H

LED Lighting Lenses Assembly Round 37.7mm D 17mm H

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number CA12799_EMILY-SS-WAS
Product Name LED Lighting Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707699 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 50.12 x 10 x 24.6mm
Lead Length 24.6 mm (0.9685 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Holders - 2316511-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details