Keystone Electronics Corp. Self Aligning Spacer for T-1 3/4 LED 8318

Description
Part Number: 8318 Length: .250 [6.4] Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 8318 Length: .250 [6.4] Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8318 is a self-aligning spacer for T-1 3/4 LEDs, designed for PC board mounting with positive lead alignment on 0.100 inch (2.5 mm) centers. It provides height control, lead retention, and stability with internally tapered barriers that prevent crimping or shorting. The spacer features bottom bosses for heat dissipation and easy post-soldering cleanup, and is made of natural nylon rated UL 94V-2. Its length is 0.250 inch (6.4 mm).

Datasheet Summary
Powered by GS/AI

The 8318 is a self-aligning spacer for T-1 3/4 LEDs, designed for PC board mounting with positive lead alignment on 0.100 inch (2.5 mm) centers. It provides height control, lead retention, and stability with internally tapered barriers that prevent crimping or shorting. The spacer features bottom bosses for heat dissipation and easy post-soldering cleanup, and is made of natural nylon rated UL 94V-2. Its length is 0.250 inch (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Spacer for T-1 3/4 LED - 8318 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Self Aligning Spacer for T-1 3/4 LED
8318
Self Aligning Spacer for T-1 3/4 LED 8318
Part Number: 8318 Length: .250 [6.4] Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts

Part Number: 8318

  • Length: .250 [6.4]
  • Size: T-1 3/4 LED
  • Style: Self-Aligning
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-8318-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-8318-ND
LEDs - Spacers, Standoffs 36-8318-ND
SPACER MOUNTS LED T1 3/4 .250"

SPACER MOUNTS LED T1 3/4 .250"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
8318
LED Mounting Hardware 8318
LED Mounting Hardware .25" T1 3/4 BI-LEAD .197 (5mm) DIA

LED Mounting Hardware .25" T1 3/4 BI-LEAD .197 (5mm) DIA

Buy Now Datasheet
Spacer, LED; 0.250 in.; Natural Nylon; T-1 3/4 LED; UL Rated 94V-2 - 70183216 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, LED; 0.250 in.; Natural Nylon; T-1 3/4 LED; UL Rated 94V-2
70183216
Spacer, LED; 0.250 in.; Natural Nylon; T-1 3/4 LED; UL Rated 94V-2 70183216
Self Aligning Natural Nylon LED Spacer Mounts for Bi-Lead T-1 and T-1 3⁄4, 0.197 in. Outer Dia. Internal design eliminates crimping or shorting of leads Positive self-alignment of leads on 0.100 in. centers Cost and labor saving No special tools required Bi-Lead LED Mounting spacers reduce labor costs by simplifying preassembly to the printed circuit board. The spacer features an internally tapered barrier which guides the leads and eliminates the possibility of crimping or shorting. The bosses serve the dual purpose of heat dissipation and easy post soldering cleanup.

Self Aligning Natural Nylon LED Spacer Mounts for Bi-Lead T-1 and T-1 3⁄4, 0.197 in. Outer Dia.

  • Internal design eliminates crimping or shorting of leads
  • Positive self-alignment of leads on 0.100 in. centers
  • Cost and labor saving
  • No special tools required
    Bi-Lead LED Mounting spacers reduce labor costs by simplifying preassembly to the printed circuit board. The spacer features an internally tapered barrier which guides the leads and eliminates the possibility of crimping or shorting. The bosses serve the dual purpose of heat dissipation and easy post soldering cleanup.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8318 36-8318-ND 8318 70183216
Product Name Self Aligning Spacer for T-1 3/4 LED LEDs - Spacers, Standoffs LED Mounting Hardware Spacer, LED; 0.250 in.; Natural Nylon; T-1 3/4 LED; UL Rated 94V-2
LED Hardware LED Spacer LED Spacer LED Mount; LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7038-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
Spacer Mount for LED - 8910 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 LED's - 7367 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LEDs - Spacers, Standoffs - 36-7034-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details