Ledil OY Optics - Lenses CA12667_LXB2-W

Description
LENS CLR 41/47DEG WIDE ADH TAPE
Request a Quote Datasheet
Description
LENS CLR 41/47DEG WIDE ADH TAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1196-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1196-ND
Optics - Lenses 711-1196-ND
LENS CLR 41/47DEG WIDE ADH TAPE

LENS CLR 41/47DEG WIDE ADH TAPE

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
CA12667_LXB2-W
LED Lighting Lenses Assemblies CA12667_LXB2-W
LED Lighting Lenses Assemblies Lens Assembly 1 position

LED Lighting Lenses Assemblies Lens Assembly 1 position

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1196-ND CA12667_LXB2-W
Product Name Optics - Lenses LED Lighting Lenses Assemblies
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213699-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Lenses & Reflectors - 664504 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Lead Length 72 mm (2.83 inch)
View Details