Ledil OY Optics - Lenses C15014_STRADA-2X2-T4-B

Description
LENS CLEAR ASYMMETRICAL SCREW
Request a Quote Datasheet
Description
LENS CLEAR ASYMMETRICAL SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1352-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1352-ND
Optics - Lenses 711-1352-ND
LENS CLEAR ASYMMETRICAL SCREW

LENS CLEAR ASYMMETRICAL SCREW

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
C15014_STRADA-2X2-T4-B
LED Lighting Lenses C15014_STRADA-2X2-T4-B
LED Lighting Lenses Lens square 50x50mm(D)9.02mm(H)

LED Lighting Lenses Lens square 50x50mm(D)9.02mm(H)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1352-ND C15014_STRADA-2X2-T4-B
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8918 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8795901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 7.2mm
Lead Length 7.2 mm (0.2835 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details