LED Engin, Inc. Led, Uv, 5W, Full Reel; Product Range Ledengin LZ4-00U605

Description
LED, UV, 5W, FULL REEL; Product Range:-; LED Color:Ultra Violet; Wavelength Typ:365nm; Viewing Angle:115°; Luminous Flux @ Test:-; Forward Current If Max:1A; Forward Current @ Test:700mA; Forward Voltage @ Test:4.1V; LED Mounting:SMDRoHS Compliant: Yes
Datasheet
Description
LED, UV, 5W, FULL REEL; Product Range:-; LED Color:Ultra Violet; Wavelength Typ:365nm; Viewing Angle:115°; Luminous Flux @ Test:-; Forward Current If Max:1A; Forward Current @ Test:700mA; Forward Voltage @ Test:4.1V; LED Mounting:SMDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Uv, 5W, Full Reel; Product Range Ledengin - 39T9126 - Newark, An Avnet Company
Chicago, IL, United States
Led, Uv, 5W, Full Reel; Product Range Ledengin
39T9126
Led, Uv, 5W, Full Reel; Product Range Ledengin 39T9126
LED, UV, 5W, FULL REEL; Product Range:-; LED Color:Ultra Violet; Wavelength Typ:365nm; Viewing Angle:115°; Luminous Flux @ Test:-; Forward Current If Max:1A; Forward Current @ Test:700mA; Forward Voltage @ Test:4.1V; LED Mounting:SMDRoHS Compliant: Yes

LED, UV, 5W, FULL REEL; Product Range:-; LED Color:Ultra Violet; Wavelength Typ:365nm; Viewing Angle:115°; Luminous Flux @ Test:-; Forward Current If Max:1A; Forward Current @ Test:700mA; Forward Voltage @ Test:4.1V; LED Mounting:SMDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39T9126
Product Name Led, Uv, 5W, Full Reel; Product Range Ledengin
LED Type Ultraviolet; Ultra Violet
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details