LED Engin, Inc. High Power LEDs - Single Color LZ1-10A100

Description
High Power LEDs - Single Color Amber, 590 nm 105 lm, 700mA
Datasheet
Description
High Power LEDs - Single Color Amber, 590 nm 105 lm, 700mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Color
LZ1-10A100
High Power LEDs - Single Color LZ1-10A100
High Power LEDs - Single Color Amber, 590 nm 105 lm, 700mA

High Power LEDs - Single Color Amber, 590 nm 105 lm, 700mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number LZ1-10A100
Product Name High Power LEDs - Single Color
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Long Life Type Mini-mold Chip LED - SMLD12E2N1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 505 nm (5050 Å)
View Details
LED Indication - Discrete - 516-ALMD-EL3E-WY002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details