LED MOD, LUXSPOT, 375LM, WARM WHITE; Product Range:-; LED Module Type:LED + Housing; LED Colour:Warm White; CCT:2900K; Luminous Flux @ Test:375lm; Luminous Flux @ Max:-; Power Rating:14.5W; Supply Voltage:24V; Forward Current @ RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 36AJ9630 |
| Product Name | Led Mod, Luxspot, 375Lm, Warm White; Product Range Ledengin |
| LED Type | White |