LED Engin, Inc. Luxspot Led Module 1Led Warm White 350Lm; Product Range Ledengin LS17-002W27

Description
LUXSPOT LED MODULE 1LED WARM WHITE 350LM; Product Range:LUXSPOT Series; LED Module Type:Board + LED + Connector; LED Color:Warm White; CCT:2700K; Luminous Flux @ Test:350lm; Luminous Flux @ Max:-; Power Rating:14.5W; MSL:- RoHS Compliant: Yes
Datasheet
Description
LUXSPOT LED MODULE 1LED WARM WHITE 350LM; Product Range:LUXSPOT Series; LED Module Type:Board + LED + Connector; LED Color:Warm White; CCT:2700K; Luminous Flux @ Test:350lm; Luminous Flux @ Max:-; Power Rating:14.5W; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Luxspot Led Module 1Led Warm White 350Lm; Product Range Ledengin - 51R6132 - Newark, An Avnet Company
Chicago, IL, United States
Luxspot Led Module 1Led Warm White 350Lm; Product Range Ledengin
51R6132
Luxspot Led Module 1Led Warm White 350Lm; Product Range Ledengin 51R6132
LUXSPOT LED MODULE 1LED WARM WHITE 350LM; Product Range:LUXSPOT Series; LED Module Type:Board + LED + Connector; LED Color:Warm White; CCT:2700K; Luminous Flux @ Test:350lm; Luminous Flux @ Max:-; Power Rating:14.5W; MSL:- RoHS Compliant: Yes

LUXSPOT LED MODULE 1LED WARM WHITE 350LM; Product Range:LUXSPOT Series; LED Module Type:Board + LED + Connector; LED Color:Warm White; CCT:2700K; Luminous Flux @ Test:350lm; Luminous Flux @ Max:-; Power Rating:14.5W; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led Mod, Luxspot, 350Lm, Warm White; Product Range Ledengin - 36AJ9629 - Newark, An Avnet Company
Chicago, IL, United States
Led Mod, Luxspot, 350Lm, Warm White; Product Range Ledengin
36AJ9629
Led Mod, Luxspot, 350Lm, Warm White; Product Range Ledengin 36AJ9629
LED MOD, LUXSPOT, 350LM, WARM WHITE; Product Range:-; LED Module Type:LED + Housing; LED Colour:Warm White; CCT:2700K; Luminous Flux @ Test:350lm; Luminous Flux @ Max:-; Power Rating:14.5W; Supply Voltage:24V; Forward Current @ RoHS Compliant: Yes

LED MOD, LUXSPOT, 350LM, WARM WHITE; Product Range:-; LED Module Type:LED + Housing; LED Colour:Warm White; CCT:2700K; Luminous Flux @ Test:350lm; Luminous Flux @ Max:-; Power Rating:14.5W; Supply Voltage:24V; Forward Current @ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 51R6132 36AJ9629
Product Name Luxspot Led Module 1Led Warm White 350Lm; Product Range Ledengin Led Mod, Luxspot, 350Lm, Warm White; Product Range Ledengin
LED Type White; Warm White White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details