LED Engin, Inc. LED Lighting Lenses Assemblies LLNF-1T08-H

Description
LED Lighting Lenses Assemblies LZC LENS NARROW FLOOD BEAM
Datasheet
Description
LED Lighting Lenses Assemblies LZC LENS NARROW FLOOD BEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
LLNF-1T08-H
LED Lighting Lenses Assemblies LLNF-1T08-H
LED Lighting Lenses Assemblies LZC LENS NARROW FLOOD BEAM

LED Lighting Lenses Assemblies LZC LENS NARROW FLOOD BEAM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number LLNF-1T08-H
Product Name LED Lighting Lenses Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213118-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 8795863 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 45.4mm
Lead Length 45.4 mm (1.79 inch)
View Details