Irreversible Labels A fast, simple temperature monitoring system based on Proprietary color change technology
Inexpensive and Easy to Use
Immediate Response
Permanent Record of Highest Temperature
Oil, Water and Steam Resistant
Accuracy Tolerances
Less than 100°C is +/-1°C
100°C to 154°C is +/-1.5°C
Greater than 154°C is +/-4°C
Temperature range 29-290°C
Silver to Black Color Change
Last Black Event is the highest temperature achieved
Specifications Size: 0.15" x 0.43" (4 x 11mm) Type: Horizontal, Self Adhesive Scale: °C
Irreversible Labels
A fast, simple temperature monitoring system based on Proprietary color change technology
- Inexpensive and Easy to Use
- Immediate Response
- Permanent Record of Highest Temperature
- Oil, Water and Steam Resistant
- Accuracy Tolerances
- Less than 100°C is +/-1°C
- 100°C to 154°C is +/-1.5°C
- Greater than 154°C is +/-4°C
- Temperature range 29-290°C
- Silver to Black Color Change
- Last Black Event is the highest temperature achieved
Specifications
Size: 0.15" x 0.43" (4 x 11mm)
Type: Horizontal, Self Adhesive
Scale: °C