LCR Capacitors Capacitor Polystyrene 0.01Uf, 63V, Axial 1%; Dielectric Type Lcr Components FSCEX 10000PF 1%63V

Description
CAPACITOR POLYSTYRENE 0.01UF, 63V, AXIAL 1%; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 1%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYSTYRENE 0.01UF, 63V, AXIAL 1%; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 1%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polystyrene 0.01Uf, 63V, Axial 1%; Dielectric Type Lcr Components - 97K0250 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polystyrene 0.01Uf, 63V, Axial 1%; Dielectric Type Lcr Components
97K0250
Capacitor Polystyrene 0.01Uf, 63V, Axial 1%; Dielectric Type Lcr Components 97K0250
CAPACITOR POLYSTYRENE 0.01UF, 63V, AXIAL 1%; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 1%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYSTYRENE 0.01UF, 63V, AXIAL 1%; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 1%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K0250
Product Name Capacitor Polystyrene 0.01Uf, 63V, Axial 1%; Dielectric Type Lcr Components
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PS
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Film Capacitors - 1725547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details