LCR Capacitors Cap, 330Pf, 160V, 2.5%, Ps, Through Hole; Dielectric Type Lcr Components FSC 160V 330PF 2.5%

Description
CAP, 330PF, 160V, 2.5%, PS, THROUGH HOLE; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:330pF; Capacitance Tolerance:± 2.5%; Voltage(AC):-; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAP, 330PF, 160V, 2.5%, PS, THROUGH HOLE; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:330pF; Capacitance Tolerance:± 2.5%; Voltage(AC):-; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Pf, 160V, 2.5%, Ps, Through Hole; Dielectric Type Lcr Components - 97K0241 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 160V, 2.5%, Ps, Through Hole; Dielectric Type Lcr Components
97K0241
Cap, 330Pf, 160V, 2.5%, Ps, Through Hole; Dielectric Type Lcr Components 97K0241
CAP, 330PF, 160V, 2.5%, PS, THROUGH HOLE; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:330pF; Capacitance Tolerance:± 2.5%; Voltage(AC):-; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 330PF, 160V, 2.5%, PS, THROUGH HOLE; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:330pF; Capacitance Tolerance:± 2.5%; Voltage(AC):-; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K0241
Product Name Cap, 330Pf, 160V, 2.5%, Ps, Through Hole; Dielectric Type Lcr Components
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Film Capacitors - 1725643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details