LCR Capacitors Choke, 0.085Mh, 8A, Differential Mode; Product Range Lcr Components DF6

Description
CHOKE, 0.085MH, 8A, DIFFERENTIAL MODE; Product Range:-; Inductance:85µH; DC Current Rating:8A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CHOKE, 0.085MH, 8A, DIFFERENTIAL MODE; Product Range:-; Inductance:85µH; DC Current Rating:8A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 0.085Mh, 8A, Differential Mode; Product Range Lcr Components - 96K8546 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 0.085Mh, 8A, Differential Mode; Product Range Lcr Components
96K8546
Choke, 0.085Mh, 8A, Differential Mode; Product Range Lcr Components 96K8546
CHOKE, 0.085MH, 8A, DIFFERENTIAL MODE; Product Range:-; Inductance:85µH; DC Current Rating:8A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes

CHOKE, 0.085MH, 8A, DIFFERENTIAL MODE; Product Range:-; Inductance:85µH; DC Current Rating:8A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 96K8546
Product Name Choke, 0.085Mh, 8A, Differential Mode; Product Range Lcr Components
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 85 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N1 016008C-5N1XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0051 microH
View Details
High Frequency & RF Inductors - 5-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0034 microH
Inductance Tolerance 0.2000 (+/- %)
View Details