Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1540M08

Description
Features Ideal for EMI/RFI filtering applications Suitable for energy storage inductors for switching power supplies. High current Minimum .5" long leads, for P.C. board mounting. Storage temperature range: -20°C to 105°C Operating temperature range: -20°C to 85°C
Request a Quote Datasheet
Description
Features Ideal for EMI/RFI filtering applications Suitable for energy storage inductors for switching power supplies. High current Minimum .5" long leads, for P.C. board mounting. Storage temperature range: -20°C to 105°C Operating temperature range: -20°C to 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1540M08 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1540M08
Transformers - Chokes & Reactors 1540M08
Features Ideal for EMI/RFI filtering applications Suitable for energy storage inductors for switching power supplies. High current Minimum .5" long leads, for P.C. board mounting. Storage temperature range: -20°C to 105°C Operating temperature range: -20°C to 85°C

Features

  • Ideal for EMI/RFI filtering applications
  • Suitable for energy storage inductors for switching power supplies.
  • High current
  • Minimum .5" long leads, for P.C. board mounting.
  • Storage temperature range: -20°C to 105°C
  • Operating temperature range: -20°C to 85°C
Supplier's Site
Fixed Inductors - 1540M08-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1540M08-ND
Fixed Inductors 1540M08-ND
400µH Unshielded Toroidal Inductor 2.25A 330mOhm Max Radial, Vertical (Open)

400µH Unshielded Toroidal Inductor 2.25A 330mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1540M08 1540M08-ND
Product Name Transformers - Chokes & Reactors Fixed Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Technology Toroid
Configuration Fixed
Unlock Full Specs
to access all available technical data