LCR Capacitors Choke, 0.21Mh, 4A, Differential Mode; Product Range Lcr Components DF4

Description
CHOKE, 0.21MH, 4A, DIFFERENTIAL MODE; Product Range:-; Inductance:210µH; DC Current Rating:4A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes
Description
CHOKE, 0.21MH, 4A, DIFFERENTIAL MODE; Product Range:-; Inductance:210µH; DC Current Rating:4A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, 0.21Mh, 4A, Differential Mode; Product Range Lcr Components - 96K8544 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 0.21Mh, 4A, Differential Mode; Product Range Lcr Components
96K8544
Choke, 0.21Mh, 4A, Differential Mode; Product Range Lcr Components 96K8544
CHOKE, 0.21MH, 4A, DIFFERENTIAL MODE; Product Range:-; Inductance:210µH; DC Current Rating:4A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes

CHOKE, 0.21MH, 4A, DIFFERENTIAL MODE; Product Range:-; Inductance:210µH; DC Current Rating:4A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 96K8544
Product Name Choke, 0.21Mh, 4A, Differential Mode; Product Range Lcr Components
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 210 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-10N 0302CS-10NXJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0100 microH
View Details
High Frequency & RF Inductors - 1-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0024 microH
View Details
2 suppliers