Features
82µH Unshielded Wirewound Inductor 158mA 4.8Ohm Max Axial
| Hammond Manufacturing Company Inc. | DigiKey | |
|---|---|---|
| Product Category | RF Inductors | Inductors, Coils, and Chokes |
| Product Number | 1530B825 | 1530B825-ND |
| Product Name | Transformers - Chokes & Reactors | Fixed Inductors |
| Standards and Certifications | RoHS | |
| Inductance Range | 82 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Mounting Option | Through Hole | |
| Core Material | Iron; Drum Core, Wirewound |