Win Source Part Number: 1260291-SII1127ACTU
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video
Standard Package: 90
Mounting: SMD (SMT)
Package / Case: 128-TQFP Exposed Pad
Supplier Device Package: 128-TQFP-EP (14x14)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: SII1127ACTU,220-2182
Base Product Number: SII1127
Product Status: Not For New Designs
Video IC 128-TQFP-EP (14x14) Package
IC VIDEO HDMI/RCVR W/HDM 2 PORT Product overview: SII1127ACTU from Lattice Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SII1127ACTU can be used for catalog matching and distributor lookup.
IC VIDEO HDMI/RCVR W/HDM 2 PORT
Video IC 128-TQFP-EP (14x14) Package
IC VIDEO HDMI/RCVR W/HDM 2 PORT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1260291-SII1127ACTU | 220-2182-ND | 684-SII1127ACTU | SII1127ACTU | SII1127ACTU | SII1127ACTU |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing Ic | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |