Semtech Corp. Linear - Linear - Video Processing - GS9028-CKAE3 GS9028-CKAE3

Description
Manufacturer: Semtech Corporation Win Source Part Number: 775443-GS9028-CKAE3 Packaging: Tube Type: Cable Driver Package: 8-SOIC (0.154", 3.90mm Width) Applications: Video Mounting: SMD Part Status: Obsolete(EOL) Family Name: GS9028 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): GS9068ACKAE3; Introduction Date: July 20, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 775443-GS9028-CKAE3 Packaging: Tube Type: Cable Driver Package: 8-SOIC (0.154", 3.90mm Width) Applications: Video Mounting: SMD Part Status: Obsolete(EOL) Family Name: GS9028 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): GS9068ACKAE3; Introduction Date: July 20, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - GS9028-CKAE3 - 775443-GS9028-CKAE3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - GS9028-CKAE3
775443-GS9028-CKAE3
Linear - Linear - Video Processing - GS9028-CKAE3 775443-GS9028-CKAE3
Manufacturer: Semtech Corporation Win Source Part Number: 775443-GS9028-CKAE3 Packaging: Tube Type: Cable Driver Package: 8-SOIC (0.154", 3.90mm Width) Applications: Video Mounting: SMD Part Status: Obsolete(EOL) Family Name: GS9028 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): GS9068ACKAE3; Introduction Date: July 20, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 775443-GS9028-CKAE3
Packaging: Tube
Type: Cable Driver
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Video
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: GS9028
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): GS9068ACKAE3;
Introduction Date: July 20, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Video Processing - GS9028-CKAE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS9028-CKAE3
Video Processing GS9028-CKAE3
Video Driver IC 8-SOIC Package

Video Driver IC 8-SOIC Package

Buy Now
Linear - Video Processing - GS9028-CKAE3 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
GS9028-CKAE3
Linear - Video Processing GS9028-CKAE3
IC VIDEO CABLE DRIVER 8SOIC

IC VIDEO CABLE DRIVER 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - GS9028-CKAE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
GS9028-CKAE3
Integrated Circuits (ICs) - Linear - Video Processing GS9028-CKAE3
IC VIDEO CABLE DRIVER 8SOIC

IC VIDEO CABLE DRIVER 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 775443-GS9028-CKAE3 GS9028-CKAE3 GS9028-CKAE3 GS9028-CKAE3
Product Name Linear - Linear - Video Processing - GS9028-CKAE3 Video Processing Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 7877668P - RS Components, Ltd.
Specs
Package/Case QFN
View Details
Video Processing Ic - 684-SI2168-C55-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
5 suppliers
Video Processing Ic - 684-GV7601-IBE3 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 1.26 volts
View Details
6 suppliers