Lattice Semiconductor Corporation Interface - Interface - Analog Switches - Special Purpose - LX128EV-5FN208I LX128EV-5FN208I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072748-LX128EV-5FN20 8I Packaging: Tray Applications: PCIe Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 208-FPBGA (17x17) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072748-LX128EV-5FN20 8I Packaging: Tray Applications: PCIe Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 208-FPBGA (17x17) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LX128EV-5FN208I - 072748-LX128EV-5FN208I - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LX128EV-5FN208I
072748-LX128EV-5FN208I
Interface - Interface - Analog Switches - Special Purpose - LX128EV-5FN208I 072748-LX128EV-5FN208I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072748-LX128EV-5FN20 8I Packaging: Tray Applications: PCIe Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 208-FPBGA (17x17) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 072748-LX128EV-5FN208I
Packaging: Tray
Applications: PCIe
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 208-FPBGA (17x17)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches - Special Purpose - LX128EV-5FN208I - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
LX128EV-5FN208I
Analog Switches - Special Purpose LX128EV-5FN208I
IC SWITCH DIGITAL 208FBGA

IC SWITCH DIGITAL 208FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces
Product Number 072748-LX128EV-5FN208I LX128EV-5FN208I
Product Name Interface - Interface - Analog Switches - Special Purpose - LX128EV-5FN208I Analog Switches - Special Purpose
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad buffer/line driver; 3-state - 74AHCT126PW-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface module - 289-179 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details