Lattice Semiconductor Corporation Multifunction Counter; No. Of Digits / Alpha Laurel Electronics L80000FR

Description
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Description
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multifunction Counter; No. Of Digits / Alpha Laurel Electronics - 84K0404 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter; No. Of Digits / Alpha Laurel Electronics
84K0404
Multifunction Counter; No. Of Digits / Alpha Laurel Electronics 84K0404
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 84K0404
Product Name Multifunction Counter; No. Of Digits / Alpha Laurel Electronics
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Ratemeter, PS2 RP Series - PS2RPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 9146742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Down, up
Reset External
Display Type Lcd
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details