Lattice Semiconductor Corporation Current Meter; No. Of Digits / Alpha Laurel Electronics L20100RMA4

Description
CURRENT METER; No. of Digits / Alpha:5; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:- RoHS Compliant: Yes
Description
CURRENT METER; No. of Digits / Alpha:5; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Meter; No. Of Digits / Alpha Laurel Electronics - 84K0394 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Laurel Electronics
84K0394
Current Meter; No. Of Digits / Alpha Laurel Electronics 84K0394
CURRENT METER; No. of Digits / Alpha:5; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:- RoHS Compliant: Yes

CURRENT METER; No. of Digits / Alpha:5; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 84K0394
Product Name Current Meter; No. Of Digits / Alpha Laurel Electronics
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meter Ohmmeter for Resistance in Ohms - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details