CURRENT METER; No. of Digits / Alpha:5; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 84K0376 |
| Product Name | Current Meter; No. Of Digits / Alpha Laurel Electronics |
| Number Digits | 5.0 |