Lattice Semiconductor Corporation Clock Generators, PLLs, Frequency Synthesizers ISPPAC-CLK5410D-01SN64I

Description
IC 400MHz 1 64-VFQFN Exposed Pad
Request a Quote
Description
IC 400MHz 1 64-VFQFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISPPAC-CLK5410D-01SN64I is a high-performance clock generator and PLL from Quarktwin Technology Ltd., designed for applications requiring low jitter and flexible clock management. It features ultra-low period jitter of 2.5 ps and phase jitter of 6.5 ps, ensuring precise clock signal generation. The device integrates a CleanClock PLL and a FlexiClock output block, supporting input/output operation from 40 MHz to 400 MHz. This part includes ten programmable differential clock outputs, with the capability to independently configure each output for various I/O standards such as LVDS, LVPECL, HSTL, SSTL, HCSL, and MLVDS. The device allows for dynamic control of output clock frequency, phase skew, and time skew through an I²C interface, providing flexibility in clock distribution and management. The ISPPAC-CLK5410D-01SN64I operates in multiple modes, including zero delay buffer mode and non-zero delay buffer mode with output dividers, making it suitable for a range of applications including SERDES, PCI Express, and clock distribution. It is available in a 64-pin QFNS package and supports both commercial and industrial temperature ranges.

Datasheet Summary
Powered by GS/AI

The ISPPAC-CLK5410D-01SN64I is a high-performance clock generator and PLL from Quarktwin Technology Ltd., designed for applications requiring low jitter and flexible clock management. It features ultra-low period jitter of 2.5 ps and phase jitter of 6.5 ps, ensuring precise clock signal generation. The device integrates a CleanClock PLL and a FlexiClock output block, supporting input/output operation from 40 MHz to 400 MHz. This part includes ten programmable differential clock outputs, with the capability to independently configure each output for various I/O standards such as LVDS, LVPECL, HSTL, SSTL, HCSL, and MLVDS. The device allows for dynamic control of output clock frequency, phase skew, and time skew through an I²C interface, providing flexibility in clock distribution and management. The ISPPAC-CLK5410D-01SN64I operates in multiple modes, including zero delay buffer mode and non-zero delay buffer mode with output dividers, making it suitable for a range of applications including SERDES, PCI Express, and clock distribution. It is available in a 64-pin QFNS package and supports both commercial and industrial temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 220-1005-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
220-1005-ND
Clock Generators, PLLs, Frequency Synthesizers 220-1005-ND
IC 400MHz 1 64-VFQFN Exposed Pad

IC 400MHz 1 64-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ISPPAC-CLK5410D-01SN64I - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ISPPAC-CLK5410D-01SN64I
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ISPPAC-CLK5410D-01SN64I
IC BUFFER FANOUT 10OUTPUT 64QFNS

IC BUFFER FANOUT 10OUTPUT 64QFNS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - ISPPAC-CLK5410D-01SN64I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
ISPPAC-CLK5410D-01SN64I
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ISPPAC-CLK5410D-01SN64I
IC BUFFER FANOUT 10OUTPUT 64QFNS

IC BUFFER FANOUT 10OUTPUT 64QFNS

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - ISPPAC-CLK5410D-01SN64I - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
ISPPAC-CLK5410D-01SN64I
Clock Generators, PLLs, Frequency Synthesizers ISPPAC-CLK5410D-01SN64I
IC BUFFER FANOUT 10OUTPUT 64QFNS

IC BUFFER FANOUT 10OUTPUT 64QFNS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 220-1005-ND ISPPAC-CLK5410D-01SN64I ISPPAC-CLK5410D-01SN64I ISPPAC-CLK5410D-01SN64I
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface LVPECL; HSTL; HCSL ECL; PECL; LVPECL; LVDS; HCSL, HSTL, LVDS, LVPECL, MLVDS, SSTL HCSL, HSTL, LVDS, LVPECL, MLVDS, SSTL
Package Type Surface Mount; 64-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0503 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock and Timing IC - 728-SI51218-A06107-GM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bag
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT7046AN,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details