Lattice Semiconductor Corporation Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISPGDX80VA-5T100

Description
Win Source Part Number: 1017600-ISPGDX80VA-5 T100 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: ispGDX® Package: Tray Applications: PCI Express® Standard Package: 1 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 66 pct. HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 2832-ISPGDX80VA-5T10 0 Base Product Number: ISPGDX80 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1017600-ISPGDX80VA-5 T100 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: ispGDX® Package: Tray Applications: PCI Express® Standard Package: 1 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 66 pct. HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 2832-ISPGDX80VA-5T10 0 Base Product Number: ISPGDX80 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1017600-ISPGDX80VA-5T100 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1017600-ISPGDX80VA-5T100
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1017600-ISPGDX80VA-5T100
Win Source Part Number: 1017600-ISPGDX80VA-5 T100 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: ispGDX® Package: Tray Applications: PCI Express® Standard Package: 1 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 66 pct. HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 2832-ISPGDX80VA-5T10 0 Base Product Number: ISPGDX80 Product Status: Obsolete

Win Source Part Number: 1017600-ISPGDX80VA-5T100
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Series: ispGDX®
Package: Tray
Applications: PCI Express®
Standard Package: 1
Mounting: SMD (SMT)
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 1
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 66 pct.
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 2832-ISPGDX80VA-5T100
Base Product Number: ISPGDX80
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1017600-ISPGDX80VA-5T100
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Sensor and Detector Interfaces - AD9849AKST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details