Lattice Semiconductor Corporation Interface - Interface - Analog Switches - Special Purpose - ISPGDX240VA-4B388 ISPGDX240VA-4B388

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190756-ISPGDX240VA- 4B388 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 388-BBGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 388-BGA (35x35) Introduction Date: August 29, 2000 ECCN: 3A991.d Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190756-ISPGDX240VA- 4B388 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 388-BBGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 388-BGA (35x35) Introduction Date: August 29, 2000 ECCN: 3A991.d Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISPGDX240VA-4B388 - 1190756-ISPGDX240VA-4B388 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISPGDX240VA-4B388
1190756-ISPGDX240VA-4B388
Interface - Interface - Analog Switches - Special Purpose - ISPGDX240VA-4B388 1190756-ISPGDX240VA-4B388
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190756-ISPGDX240VA- 4B388 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 388-BBGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 388-BGA (35x35) Introduction Date: August 29, 2000 ECCN: 3A991.d Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1190756-ISPGDX240VA-4B388
Series: ispGDX
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 388-BBGA
Applications: PCIe
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Channels: 1
Part Status: Obsolete(EOL)
Family Name: ispGDX240
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 388-BGA (35x35)
Introduction Date: August 29, 2000
ECCN: 3A991.d
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1190756-ISPGDX240VA-4B388
Product Name Interface - Interface - Analog Switches - Special Purpose - ISPGDX240VA-4B388
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Interface Transceiver IC - 722-SI2435-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
5 suppliers
 - 54F373/BRA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details